EN
  • EN
  • DE

AHCT04

Part No AHCT04
Manufacturer Texas Instruments
Catalog Hard To Find
Description HEX INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143009-AHCT04
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHCT04 CAD Model

Description

The AHCT04 by Texas Instruments is a high-speed CMOS device that features advanced silicon-gate CMOS technology. This product is designed to deliver the quintessential performance expected from modern integrated circuits, making it an excellent choice for a wide array of electronic applications.

Key Features:

  • Logic Type: Hex Inverter - The AHCT04 contains six independent inverters, providing flexibility for multiple inverting applications.
  • Operating Voltage: 4.5V to 5.5V - This range ensures compatibility with typical 5V digital systems, providing a reliable logic level translation.
  • High-Speed Operation: The device is designed for optimized speed performance, which is crucial for high-speed computing and processing tasks.
  • Drive Capability: Capable of driving 15 LSTTL loads, the AHCT04 provides sufficient output current to handle multiple connections to low-power Schottky TTL logic without the need for additional buffering.
  • Power-Off Disable Outputs: Feature allows for live insertion of boards when the system is powered on, minimizing the risk of damage and ensuring seamless maintenance and upgrades.

Applications:

The versatility of the AHCT04 makes it suitable for a broad spectrum of applications, including:

  • Logic inversion
  • Signal gating
  • Oscillator circuits
  • Pulse shaping
  • High-speed computing

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the AHCT04 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. The AHCT04 is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to facilitate seamless integration into your projects.

Environmental Information:

The AHCT04 is RoHS compliant, adhering to environmental regulations that restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes the AHCT04 an eco-friendly choice for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6977 $51.2563
46+ $2.2135 $101.8210
70+ $2.1444 $150.1080
97+ $2.0752 $201.2944
125+ $2.0060 $250.7500
167+ $1.7985 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess