The 74LV132PW, manufactured by NXP Semiconductors, is a high-performance, low-voltage quad 2-input NAND Schmitt trigger. This integrated circuit is part of NXP's LV series, designed to operate at a lower power and with a higher speed than many conventional logic gates. The 74LV132PW is housed in a TSSOP14 (Thin Shrink Small Outline Package with 14 leads) package, which is ideal for space-constrained applications.
Key Features
- Operating Voltage: The device operates at a voltage range of 1.0V to 5.5V, making it versatile for various low-voltage applications.
- Schmitt Trigger Action: Inputs include hysteresis which increases the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
- High Noise Immunity: The inherent hysteresis provides greater noise immunity and design flexibility.
- Low Power Consumption: The 74LV132PW is optimized for low power consumption, a critical feature for battery-operated and power-sensitive devices.
- High Speed: Despite its low power usage, the device does not compromise on speed, providing a fast response time suitable for high-frequency applications.
- Output Capability: The device can drive up to 5V with outputs capable of sourcing or sinking 4 mA at 5V, allowing for direct drive of small loads.
- Compatibility: Input levels are compatible with TTL levels, which allows for easy interfacing with older technology.
Applications
The 74LV132PW is suitable for a wide range of applications in the electronics industry. Its features make it ideal for use in:
- Wave and pulse shapers
- Astable multivibrators
- Monostable multivibrators
- Signal processing
- Control systems
- Embedded systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74LV132PW is produced following strict industry standards, ensuring high reliability and performance consistency for the end-user. Whether you're designing consumer electronics or industrial control systems, the 74LV132PW from NXP is an excellent choice for a robust and efficient quad 2-input NAND Schmitt trigger.