Product Overview: 74LV125PW by NXP Semiconductors
The 74LV125PW is a high-performance, low-voltage quad buffer with 3-state outputs designed by NXP Semiconductors. This integrated circuit is part of the 74LV family, which operates on a power supply range of 1.0V to 5.5V. This feature makes the 74LV125PW suitable for interfacing with 5V systems and is also tolerant to 5V inputs, ensuring compatibility with a broad range of digital logic levels.
Each of the four buffers in the 74LV125PW has a separate output enable input (OE). When OE is low, the corresponding buffer's output is active and reflects the input data. Conversely, when OE is high, the output enters a high-impedance state, effectively disconnecting the buffer from the output line. This 3-state feature allows for connection to a shared data bus, facilitating bidirectional communication or multiplexing without the risk of bus contention.
The 74LV125PW is housed in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which is both space-saving and ideal for surface-mount technology (SMT). Its compact form factor and low power consumption make it a perfect choice for a wide array of applications, including computing, consumer electronics, and embedded systems where efficient data buffering or bus interfacing is required.
Key features of the 74LV125PW include:
- Wide supply voltage range from 1.0V to 5.5V
- High noise immunity
- Low power dissipation characteristics
- High-impedance 3-state outputs to prevent bus contention
- Compliant with JEDEC standard no. 8-1A
- Inputs accept voltages up to 5V
- ESD protection:
- HBM JESD22-A114E exceeds 2000V
- MM JESD22-A115-A exceeds 200V
- Multiple package options available
With its robust design and versatile features, the 74LV125PW by NXP Semiconductors is an essential component for designers looking to create reliable and efficient electronic systems. Its compatibility with higher voltage levels and low-voltage operation makes it an ideal choice for mixed-voltage applications, providing a seamless interface between devices operating at different logic levels.