EN
  • EN
  • DE

TPD4E001DDRLR

Part No TPD4E001DDRLR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT553
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716802-TPD4E001DDRLR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4E001DDRLR CAD Model

Description

Overview of Texas Instruments TPD4E001DDRLR

The TPD4E001DDRLR is a high-performance, low-capacitance transient voltage suppressor (TVS) diode array designed by Texas Instruments (TI) to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. This device is part of TI's extensive range of circuit protection solutions and is specifically engineered to safeguard high-speed data lines and I/O ports.

Key Features

  • ESD Protection: The TPD4E001DDRLR offers exceptional ESD protection for electronic components, capable of withstanding ESD strikes up to ±8 kV (Contact Discharge) and ±15 kV (Air-Gap Discharge) as per the IEC 61000-4-2 international standard.
  • Low Capacitance: With a typical capacitance of only 0.8 pF per channel, this device is ideal for protecting high-speed interfaces such as USB 2.0, HDMI, and Gigabit Ethernet without significantly affecting signal integrity.
  • Multi-Channel Integration: The TPD4E001DDRLR integrates four TVS diodes in a single package, offering compact and efficient protection for multiple data lines while conserving valuable PCB space.
  • Low Leakage Current: It features a low leakage current of less than 1 nA, ensuring minimal power loss and preserving battery life in portable applications.
  • Robust Design: The device is designed to operate over a wide temperature range, making it suitable for various industrial and consumer applications.

Applications

Due to its versatility and high-performance characteristics, the TPD4E001DDRLR is well-suited for a broad range of applications, including:

  • Mobile phones, tablets, and other portable electronics
  • USB interfaces, HDMI ports, and other high-speed data lines
  • Consumer electronics such as TVs, set-top boxes, and gaming consoles
  • Industrial controls and automation systems
  • Medical devices with sensitive electronic components

Packaging and Quality

The TPD4E001DDRLR comes in a small, lead-free DRL package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliable protection for your electronic designs.

With its combination of high ESD protection, low capacitance, and multi-channel integration, the TPD4E001DDRLR from Texas Instruments represents a smart choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess