Product Overview: 74LV02APWTSSOP14
The 74LV02APWTSSOP14 is a logic device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's low-voltage CMOS range and is specifically a quadruple 2-input NOR gate integrated circuit. It is designed for optimal performance in a wide array of applications that require logic operations.
This integrated circuit (IC) operates on a power supply voltage range of 1.0V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels. The low-voltage operation is particularly suitable for battery-operated devices and portable electronics, where power conservation is crucial. The 74LV02APWTSSOP14 also boasts a low static power consumption, further enhancing its appeal in power-sensitive applications.
The device is packaged in a TSSOP14 (Thin Shrink Small Outline Package) with 14 leads. The compact TSSOP14 package is designed for space-saving on PCBs (Printed Circuit Boards), making it ideal for use in dense circuit designs where board real estate is at a premium. The small footprint of the TSSOP14 package also contributes to improved thermal performance and reduced parasitic inductance, which is beneficial for high-speed operations.
Featuring high noise immunity and the ability to drive 15 LSTTL (Low-power Schottky TTL) loads, the 74LV02APWTSSOP14 is not only versatile but also robust in different operating environments. Its inputs are equipped with protection against static discharge, ensuring the longevity of the device even in harsh conditions. Additionally, the IC is characterized for operation from -40°C to +125°C, which attests to its reliability over a wide temperature range.
The 74LV02APWTSSOP14 is commonly used in a variety of digital applications, including logic gates, control systems, and signal processing circuits. Its fast switching speeds and low power dissipation make it an excellent choice for designers looking to create efficient and reliable digital systems.
Overall, with its low power consumption, small package size, and high reliability, the 74LV02APWTSSOP14 from NXP Semiconductors is a versatile component suitable for a multitude of electronic applications where NOR gate logic is required.