EN
  • EN
  • DE

74HCT7541N,112

Part No 74HCT7541N,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC SCHMT TRIG BUFF/DVR 8B 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 765540-74HCT7541N,112
Popularity Medium
Supply and Demand Status Limited
Family Name 74HCT7541
Introduction Date March 01, 1988
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74HCT7541N,112 CAD Model

Description

Product Overview: 74HCT7541N,112 - NXP Semiconductors

The 74HCT7541N,112 is a high-performance integrated circuit from the renowned manufacturer NXP Semiconductors, designed to meet the rigorous demands of advanced digital systems. This particular chip is a part of the 74HCT series, which is well-known for its high-speed CMOS technology, offering a perfect balance between speed and power consumption.

Key Features

  • Logic Type: The 74HCT7541N,112 is an octal Schmitt-trigger buffer/line driver with 3-state outputs, providing a reliable solution for signal buffering with the added benefit of noise immunity due to its Schmitt-trigger action.
  • Supply Voltage: It operates on a supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels and suitable for interfacing with 5V digital systems.
  • Output Capability: This component can drive up to 15 LSTTL loads, ensuring sufficient output current to handle multiple connections without signal degradation.
  • Pin Configuration: Housed in a DIP-20 package, the 74HCT7541N,112 provides a familiar and convenient layout for easy integration into a wide range of electronic circuits.
  • Temperature Range: The device is designed to operate over a broad temperature range from -40°C to +125°C, catering to industrial requirements and ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the 74HCT7541N,112 makes it an excellent choice for numerous applications, including:

  • Signal buffering and amplification
  • Line driving for bus-oriented systems
  • Logic level translation from 5V to TTL levels
  • Input/output port expansion
  • Memory address driving
  • Control systems and automation

Quality and Reliability

NXP Semiconductors is dedicated to maintaining the highest quality standards, and the 74HCT7541N,112 is no exception. It undergoes rigorous testing and validation to ensure it meets the stringent requirements expected from modern electronic components. With its robust design and NXP's commitment to quality, this product offers engineers a dependable solution for their digital interfacing needs.

In summary, the 74HCT7541N,112 from NXP Semiconductors is a versatile, high-performance octal buffer/line driver that combines noise immunity with low power consumption, suitable for a wide array of applications in digital electronics.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess