Product Overview: NXP 74HCT646AP
The NXP 74HCT646AP is a high-performance integrated circuit that belongs to the 74HCT family, known for its robustness and compatibility with CMOS and TTL logic levels. This octal bus transceiver and register is designed with the purpose of providing bidirectional communication between data buses while offering the flexibility of isolated input-output for optimal system integration.
Key Features
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with 5V systems
- High-Speed: Capable of fast data transfer with a typical propagation delay of only 8ns
- Drive Capability: Can drive up to 15 LSTTL loads, ensuring strong signal transmission
- 3-State Outputs: Facilitate bus-oriented applications by allowing the outputs to be set to a high-impedance mode
- Pin Configuration: 24-pin package that optimizes board space
Applications
The 74HCT646AP is suitable for a wide range of applications including:
- Data bus interfacing and bus management in microcontroller-based systems
- Memory switching in computing and data storage devices
- Signal routing and processing in telecommunications
- Peripheral driving in embedded systems
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the 74HCT646AP is no exception. This product is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications.
Environmental Compliance
The 74HCT646AP adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility ensures that the product is suitable for use in a variety of markets worldwide.
Ordering Information
For detailed product specifications, sample requests, or ordering information, customers can visit the NXP Semiconductors official website or contact authorized distributors. The 74HCT646AP is available in various packaging options to meet diverse application requirements.