The 74HCT4075 is a high-speed Si-gate CMOS device from NXP Semiconductors that is designed to fulfill the requirements of the JEDEC standard no. 7A. This integrated circuit (IC) is a triple 3-input OR gate, which means it contains three independent OR gates within a single package, providing a compact and efficient solution for a variety of digital logic applications.
The 74HCT4075 operates with a power supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels, and it features symmetrical output impedance, high noise immunity, and low power consumption. These characteristics make the 74HCT4075 suitable for interfacing with TTL levels and for use in systems where power efficiency is crucial.
Key Features
- Logic Type: Triple 3-input OR Gate
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: -25mA to 25mA
- Operating Temperature: -40°C to +125°C
- Package: Available in various packages including SO14, TSSOP14, and DIP14
- Compliance: Complies with JEDEC standard JESD7A
Applications
The versatility of the 74HCT4075 makes it ideal for a wide range of applications in digital computing and processing. It is commonly used in:
- Logic gate functions in CPUs and microcontrollers
- Control systems
- Input-output interfacing
- Signal processing
- Complex logic circuit implementations
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74HCT4075 is no exception. It is rigorously tested to ensure optimal performance under a broad range of conditions and is manufactured to meet the highest industry standards for electronic components.