EN
  • EN
  • DE

74HCT4059N,112

Part No 74HCT4059N,112
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC COUNTER PROGRAM DIV X N 24DIP / Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr NXP USA Inc.
Series 74HCT
Package Tube
Product Status Obsolete
Logic Type Divide-by-N
Direction Down
Number of Elements 1
Number of Bits per Element 16
Reset Asynchronous
Timing Synchronous
Count Rate 36 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-DIP
Base Product Number 74HCT4059
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74HCT4059N112-NX,568-1550-5,954-74HCT4059N112,933757420112,74HCT4059N112,74HCT4059N,NEXNXP74HCT4059N,112
Standard Package 15
Win Source Part Number 1040432-74HCT4059N,112
Ultra Librarian 3D Model Ultra Librarian 74HCT4059N,112 CAD Model

Description

The 74HCT4059N,112 is a high-quality integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry. This versatile chip is part of the 74HCT family, known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the lower power requirements of CMOS technology.

Key Features

  • Logic Type: Programmable Counter/Divider
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V logic systems
  • Output Current: -25mA to 25mA, providing robust drive capabilities
  • Number of Pins: 16, offered in a DIP package for easy insertion into standard breadboards and sockets
  • Counting Sequence: Up, ensuring versatility in counting applications
  • Propagation Delay Time: 18ns, allowing for high-speed operation
  • Operating Temperature Range: -40°C to 125°C, suitable for a wide range of environmental conditions
  • Logic Family: HCT, indicating compatibility with high-speed CMOS technology while maintaining TTL compatibility

Applications

The 74HCT4059N,112 is designed for general-purpose counting and dividing applications. It is commonly used in:

  • Industrial control systems
  • Frequency dividers
  • Timers and time-delay circuits
  • Bench-top test equipment
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HCT4059N,112 is no exception, meeting stringent industry standards for performance and reliability. It is designed to provide consistent operation over its full temperature range and is tested rigorously to ensure it meets NXP's quality criteria.

Summary

In summary, the 74HCT4059N,112 from NXP Semiconductors is a highly reliable and versatile programmable counter/divider chip. With its compatibility with both TTL and CMOS logic levels, it is an excellent choice for designers looking for a robust and efficient solution for their digital counting needs. Whether used in industrial, commercial, or consumer applications, the 74HCT4059N,112 delivers the performance and reliability that professionals expect from NXP products.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess