EN
  • EN
  • DE

74HCT374D-T

Part No 74HCT374D-T
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 8
Number of Pins 20
Polarity Non-Inverting
RoHS Compliant
Win Source Part Number 1040426-74HCT374D-T
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT374D-T CAD Model

Description

Product Overview: 74HCT374D-T from NXP

The 74HCT374D-T is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and compatibility with LSTTL (Low-power Schottky TTL). This product is a part of the 74HCT family, which is characterized by its high noise immunity and low power consumption. The 74HCT374D-T is an octal D-type flip-flop that features positive-edge trigger functionality.

Designed with eight edge-triggered D-type flip-flops with individual D inputs and O outputs, the 74HCT374D-T is ideal for applications requiring the capture and storage of multiple data lines. The common clock (CP) and master reset (MR) inputs allow for synchronous control of all flip-flops. The device's flip-flops are designed to store the state of their individual D-inputs that meet the setup and hold times requirements on the LOW-to-HIGH clock (CP) transition.

Each flip-flop has a dedicated output enable (OE) input, which, when HIGH, will disable the output stage by placing it in a high impedance state. This feature is particularly useful for interfacing with bus-structured systems where multiple outputs may need to be connected to a common bus line without causing contention.

The 74HCT374D-T is supplied in a SO20 plastic small outline package, which is both space-efficient and suitable for high-density mounting. The product operates over a wide temperature range from -40°C to +125°C, making it suitable for a variety of industrial applications. It also supports a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in different system-level voltage environments.

With its high-speed performance and the ability to drive 15 LSTTL loads, the 74HCT374D-T is a versatile choice for system designers. It is commonly used in applications such as memory register, data storage, power-up reset circuits, and more. The device also supports the TTL-level logic swing, which ensures compatibility with most TTL logic families.

As with all NXP products, the 74HCT374D-T is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. Whether you're designing complex digital systems or simple logic control circuits, the 74HCT374D-T from NXP offers a reliable and efficient solution.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess