EN
  • EN
  • DE

74HCT173N,652

Part No 74HCT173N,652
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16DIP  /  Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr NXP USA Inc.
Series 74HCT
Package Tube
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 80 MHz
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-DIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number 74HCT173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-7839-5,74HCT173N,NEXNXP74HCT173N,652,2156-74HCT173N652-NX,954-74HCT173N652,74HCT173N-ND,954-74HCT173N652CHP,933670050652,74HCT173N,652-ND,954-74HCT173N,652CHP
Standard Package 25
Win Source Part Number 1040409-74HCT173N,652
Ultra Librarian 3D Model Ultra Librarian 74HCT173N,652 CAD Model

Description

Product Overview: 74HCT173N,652 from NXP

The 74HCT173N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to operate in tandem with TTL (Transistor-Transistor Logic) levels. This quad D-type flip-flop with clear is a versatile and reliable component that is widely used in digital electronics for temporary data storage, data transferring, and manipulation tasks.

Key Features

  • Logic Type: Quad D-type flip-flop with clear
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL power supply levels
  • Output Capability: Standard output drive, capable of driving TTL levels
  • High-Speed Performance: Typical propagation delay of 16ns, ensuring swift data processing
  • Package: 16-pin DIP (Dual In-line Package), offering a balance between space-saving and ease of handling

Functionality

The 74HCT173N,652 integrates four edge-triggered D-type flip-flops with individual D inputs, Clock (CP) inputs, Master Reset (MR) inputs, and Output Enable (OE) inputs. Each flip-flop has a separate Q output and Q-bar output. The device features a common clock and a master reset input to clear all flip-flops simultaneously, making it highly efficient for parallel data storage or transfer operations.

Applications

With its robust design and high-speed performance, the 74HCT173N,652 is suitable for a wide range of applications, including:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generation
  • Control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT173N,652 is no exception. This device is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications in both commercial and industrial environments.

Ordering Information

The 74HCT173N,652 is available for order under the specified product number. For detailed information on purchasing options, bulk orders, and pricing, customers should contact authorized distributors or visit the NXP Semiconductors official website.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess