EN
  • EN
  • DE

74HCT2G17GW

Part No 74HCT2G17GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual non-inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132140-74HCT2G17GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT2G17GW CAD Model

Description

Overview of NXP 74HCT2G17GW Dual Schmitt-Trigger Buffer

The NXP 74HCT2G17GW is a high-performance, dual Schmitt-trigger buffer designed to provide noise filtration and square wave shaping in digital circuits. This integrated circuit is part of the 74HCT family, which is compatible with TTL levels, making it an ideal choice for interfacing with both CMOS and TTL logic levels.

Key Features

  • Logic Type: Dual non-inverting Schmitt-trigger buffer
  • Operating Voltage: 4.5V to 5.5V, which is suitable for a wide range of applications in the industry-standard 5V logic level systems.
  • High Noise Immunity: The Schmitt-trigger action at the inputs makes the circuit highly tolerant to slower input rise and fall times, providing a clean and stable output.
  • Low Power Consumption: The 74HCT2G17GW is characterized by low power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: With a typical propagation delay time of only a few nanoseconds, this buffer ensures high-speed operation, which is crucial for fast digital systems.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for direct driving of loads in a digital circuit without additional buffering.
  • Package: The device comes in a compact, surface-mount TSSOP8 package, which is ideal for space-constrained applications.

Applications

The 74HCT2G17GW is versatile and can be used in various digital applications such as:

  • Signal conditioning for noisy environments
  • Wave shaping for digital signals
  • Line drivers with high input impedance
  • Glitch removal on digital lines
  • Logic level conversion from CMOS to TTL or vice versa

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT2G17GW is no exception. It is manufactured to the highest industry standards, ensuring reliable performance in demanding conditions.

Conclusion

The NXP 74HCT2G17GW dual Schmitt-trigger buffer is a robust and versatile component that offers noise immunity, low power consumption, and high-speed operation. Its compatibility with both CMOS and TTL logic levels, along with its compact packaging, makes it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1089 $50.0940
1,120+ $0.0894 $100.1280
1,735+ $0.0866 $150.2510
2,390+ $0.0838 $200.2820
3,090+ $0.0810 $250.2900
4,135+ $0.0726 $300.2010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess