The 74HCT2G17GV is a high-performance, dual non-inverting Schmitt-trigger buffer produced by NXP Semiconductors. This integrated circuit is part of the 74HCT series, which is designed to interface between TTL and CMOS logic levels. The device is characterized by its ability to provide a stable output signal in the presence of slow or noisy input signals, making it an essential component in digital circuit designs where signal integrity is paramount.
Key Features
- Logic Type: Dual non-inverting Schmitt-trigger buffer
- Supply Voltage Range: 4.5V to 5.5V, compatible with TTL level systems
- Output Capability: Capable of driving up to 10 LSTTL loads
- High Noise Immunity: Ensures stable output with noisy or slow input transitions
- Package: The 74HCT2G17GV comes in a very small, leadless SOT-765-1 package, which is ideal for space-constrained applications
Applications
The versatile nature of the 74HCT2G17GV allows it to be used in a wide range of applications. It is particularly useful in:
- Wave shaping and signal processing
- Logic level conversion between different voltage domains
- Glitch-free clock distribution
- Square wave generation
- Reset line conditioning in microcontroller circuits
Performance and Quality
NXP Semiconductors is known for its commitment to high-quality and reliable components. The 74HCT2G17GV is manufactured with this same dedication, ensuring optimal performance in even the most demanding environments. Its robust design is meant to provide a long operational lifespan, maintaining signal integrity and reducing the risk of data corruption due to electrical disturbances.
Environmental and Compliance Information
The 74HCT2G17GV is compliant with the latest environmental standards, including RoHS and REACH. NXP's dedication to environmental sustainability ensures that the product meets global regulatory requirements and helps customers in reducing their ecological footprint.