The 74HCT240D/7.2 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. The 74HCT240D/7.2 is an octal inverting buffer/line driver with 3-state outputs, designed by NXP Semiconductors, which is renowned for its expertise in high-performance mixed-signal electronics.
Key Features:
- Logic Type: Octal Inverting Buffer/Line Driver with 3-State Outputs
- Package: The device is housed in a 20-pin SO package, making it suitable for surface-mounted technology.
- Operating Voltage: It operates at a voltage range of 4.5 V to 5.5 V, which is typical for 74HCT devices, allowing for TTL compatibility.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Output Capability: Capable of driving up to 15 LSTTL loads, providing ample current for most applications.
- Speed: The device features a balanced propagation delay and transition times, making it suitable for high-speed signal processing.
Applications:
The 74HCT240D/7.2 is versatile and can be used in various applications such as:
- Bus interface or bus driver applications, where signal direction needs to be controlled.
- Memory address drivers, clock drivers, and other applications that require high-current output capability.
- Input/output ports for microprocessors or microcontrollers, providing an interface between the core logic and peripheral devices.
Quality and Reliability:
NXP's commitment to quality ensures that the 74HCT240D/7.2 meets strict industry standards for performance and reliability. The device's operating temperature ranges from -40°C to +125°C, making it reliable in extreme conditions.
Ordering Information:
To order or inquire about the 74HCT240D/7.2, visit NXP's official website or contact an authorized distributor. Ensure to reference the exact part number for accurate specification and ordering.