EN
  • EN
  • DE

74HCT221N

Part No 74HCT221N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual non-retriggerable monostable multivibrator with reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132081-74HCT221N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT221N CAD Model

Description

NXP 74HCT221N Dual Non-Retriggerable Monostable Multivibrator

The 74HCT221N is a high-speed Si-gate CMOS device from NXP Semiconductors that is designed to operate as a dual non-retriggerable monostable multivibrator. Each multivibrator features both a negative, A, and a positive, B, edge-triggered input, along with a clear input for instant resetting. This versatile component is a staple in digital electronics, offering reliable performance in a wide range of applications that require precise timing circuits, such as pulse generation, timing delays, and event counting.

With its advanced silicon gate CMOS technology, the 74HCT221N ensures low power consumption and a general-purpose buffering capability that is compatible with output drive requirements for 15 LSTTL loads. The device is TTL input compatible when operated within the voltage range of 4.5V to 5.5V, making it an excellent choice for interfacing with traditional TTL systems while benefiting from CMOS performance.

The 74HCT221N comes in a 16-pin DIP (Dual In-line Package), which is conducive to easy integration into a variety of circuit boards and breadboards. The pins include two trigger inputs for each multivibrator, a clear input, an output, and an output bar, as well as Vcc and GND for power supply connections. The clear input is active LOW, ensuring that the multivibrator can be swiftly reset whenever required.

One of the key features of the 74HCT221N is its precision timing characteristics. The device's output pulse width is determined by external components (a resistor and capacitor), which can be configured to suit the timing requirements of different applications. The output pulse duration is independent of the trigger pulse width, providing consistent results that are essential for timing-critical processes.

In summary, the NXP 74HCT221N is a robust and reliable dual non-retriggerable monostable multivibrator that offers low power consumption, high noise immunity, and the ability to interface with TTL logic levels. Its precision and versatility make it an ideal choice for designers and engineers looking to implement timing-related functions in their digital electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess