EN
  • EN
  • DE

74HCT166N

Part No 74HCT166N
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 8-bit parallel-in/serial-out shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132044-74HCT166N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT166N CAD Model

Description

Product Overview: 74HCT166N from NXP

The 74HCT166N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its quality and performance in the industry. This integrated circuit is part of the 74HCT family, which is compatible with TTL levels, making it a perfect choice for interfacing with older technology as well as newer digital systems.

Key Features

  • 8-bit Parallel-In/Serial-Out Shift Register: The 74HCT166N is designed to convert an 8-bit parallel input to a serial output stream, providing an efficient solution for expanding the input/output capabilities of microcontrollers and processors.
  • Synchronous Load: It features a synchronous load capability, which allows the parallel data to be loaded into the register simultaneously with the application of a load signal, ensuring data integrity and synchronization with system operations.
  • Direct Overriding Clear: This device includes a direct clear input that can override all other inputs, including the clock, to immediately clear the register, providing a quick way to reset the system.
  • High-Speed Operation: The 74HCT166N operates at high speeds, which makes it suitable for fast data acquisition systems, communication interfaces, and other applications requiring quick data processing.
  • TTL-Compatible Inputs: With inputs compatible with TTL levels, this shift register can be easily interfaced with a wide range of digital systems without the need for additional level-shifting components.

Applications

The versatility of the 74HCT166N allows it to be used in a multitude of applications, such as:

  • Data acquisition systems
  • Serial-to-parallel data conversion
  • Remote data logging
  • Microcontroller interface expansion
  • Instrumentation and control systems

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package: DIP-16
  • Logic Family: 74HCT
  • Logic Type: CMOS

In summary, the 74HCT166N from NXP is a robust and reliable choice for designers looking to implement an 8-bit parallel-in/serial-out shift register in their digital systems. Its compatibility with TTL levels and high-speed operation make it an ideal component for a wide range of applications.

You May Also Be Interested in

Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess