The NXP 74HCT165 is a high-speed Si-gate CMOS device that is pin compatible with Low-power Schottky TTL (LSTTL). It is designed to have the same high speed performance of LSTTL combined with the true CMOS low power consumption. This integrated circuit is an 8-bit parallel-load or serial-in shift registers with complementary outputs available from the last stage.
Key Features
- Logic Family: HCT
- Operation Mode: 8-bit Shift Right
- Number of Circuits: Single
- Output Type: Complementary
- Supply Voltage Range: 4.5V to 5.5V
- Pin Count: 16
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages including SO, TSSOP, and DIP
Product Advantages
The 74HCT165 is particularly useful in applications where a series of data needs to be collected from sensors or buttons and then transmitted serially to a microcontroller or processor. Its parallel-load capability allows for faster data collection compared to serial-load shift registers. The device features a Master Reset (MR) input that clears the register, setting all outputs low. It also has a Clock Input (CP) that controls the state changes of the flip-flops on the rising edge of the clock pulse.
Applications
The 74HCT165 is versatile and can be used in a variety of digital applications. Common use cases include:
- Serial-to-parallel data conversion
- Remote data acquisition systems
- Data multiplexing
- Instrumentation and control systems
- Signal processing
- Industrial automation
With its robust design and the ability to operate across a wide temperature range, the NXP 74HCT165 is a reliable choice for designers looking to implement an 8-bit shift register in their digital logic applications.