EN
  • EN
  • DE

74HCT163PW,118

Part No 74HCT163PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC SYNC 4BIT BINRY COUNT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 45MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 118462-74HCT163PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT163PW,118 CAD Model

Description

The 74HCT163PW,118 is a 4-bit binary counter from NXP Semiconductors. It is a high-speed CMOS device that can count up or down on the rising edge of the clock input (CP). The counter has four outputs (Q0-Q3) that indicate the current state of the count.

The 74HCT163PW,118 has a number of features that make it ideal for a variety of applications, including:

  • High speed: The counter can operate at frequencies up to 20 MHz.
  • Low power consumption: The counter consumes very little power, even at high speeds.
  • Wide operating voltage range: The counter can operate at voltages from 2 V to 6 V.
  • Asynchronous reset: The counter can be reset to zero asynchronously at any time.
  • Output enable: The counter outputs can be enabled or disabled asynchronously.

The 74HCT163PW,118 is typically used in applications such as:

  • Frequency counters
  • Dividers
  • Shift registers
  • State machines
  • Digital clocks
  • Timers

The 74HCT163PW,118 is available in a 16-pin TSSOP package.

Here is a more detailed description of the counter's features and operation:

Counting

The counter counts up or down on the rising edge of the clock input (CP). The direction of the count is determined by the state of the count direction input (CD). If CD is high, the counter counts up. If CD is low, the counter counts down.

Output enable

The counter outputs can be enabled or disabled asynchronously using the output enable input (OE). If OE is high, the counter outputs are enabled. If OE is low, the counter outputs are disabled.

Asynchronous reset

The counter can be reset to zero asynchronously at any time using the reset input (R). If R is high, the counter is reset to zero. If R is low, the counter continues to count.

Applications

The 74HCT163PW,118 can be used in a variety of applications, including:

  • Frequency counters: The counter can be used to count the number of pulses that occur over a given period of time. This can be used to measure the frequency of a signal.
  • Dividers: The counter can be used to divide a clock signal by a specific ratio. This can be used to create lower frequency clock signals for other devices.
  • Shift registers: The counter can be used as a shift register to store and shift data.
  • State machines: The counter can be used to implement state machines. A state machine is a sequential logic device that can be used to control the operation of a system.
  • Digital clocks: The counter can be used to implement digital clocks.
  • Timers: The counter can be used to implement timers. A timer is a circuit that can be used to generate a pulse after a specific period of time has elapsed.

Example application

The following is an example of how the 74HCT163PW,118 can be used to implement a frequency counter:

The counter is connected to a clock signal that is to be measured. The counter counts the number of pulses that occur on the clock signal over a period of time. The period of time is determined by the value of a resistor and capacitor that are connected to the counter's clock input.

The counter's output is connected to a display device, such as an LED display or an LCD display. The display device displays the current value of the counter, which is the number of pulses that have occurred on the clock signal over the period of time.

The frequency of the clock signal can be calculated by dividing the number of counts by the period of time.

Conclusion

The 74HCT163PW,118 is a versatile and powerful 4-bit binary counter. It can be used in a variety of applications, including frequency counters, dividers, shift registers, state machines, digital clocks, and timers.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess