Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 41MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 198176-74HCT161N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT161N CAD Model

Description

Product Overview: 74HCT161N by NXP Semiconductors

The 74HCT161N is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' extensive 74HC/HCT family, known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. This particular integrated circuit is a 4-bit binary counter with synchronous reset, designed to offer precise counting capabilities for a wide range of applications in both commercial and industrial environments.

Key Features

  • Logic Type: 4-bit synchronous binary counter
  • Supply Voltage: Operates on a 5V power supply, making it compatible with TTL power levels.
  • Count Frequency: High-speed performance with a maximum clock frequency.
  • Reset: Synchronous reset function that enables the counter to be set to zero on a high level at the reset input.
  • Output Capability: Standard outputs with the ability to drive multiple TTL loads.
  • Package: Housed in a 16-pin DIP (Dual In-line Package) for easy integration into various circuit boards.
  • Temperature Range: Designed to operate within a specified temperature range, ensuring reliability under different environmental conditions.

Applications

The 74HCT161N is suitable for a variety of applications that require precise counting functionality. Its typical uses include:

  • Timing circuits
  • Frequency division
  • Event counting
  • Sequence generation
  • Digital clocks
  • Programmable counters

With its synchronous reset feature, users can easily control the count sequence and ensure that the counter starts from zero during power-up or upon instruction. This level of control makes the 74HCT161N an ideal choice for projects that require high precision and reliability.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the 74HCT161N is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Whether you're designing consumer electronics or complex industrial systems, the 74HCT161N provides the performance and durability needed for your counting and timing solutions.

For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors product datasheet for the 74HCT161N.

You May Also Be Interested in

ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
Others
Lowest to $3.7437
ECAD model for NJ88C22MA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention