Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131943-74HCT00
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HCT00 CAD Model

Description

The NXP 74HCT00 is a high-speed Si-gate CMOS device that provides the electrical characteristics of high-speed TTL combined with the very low power consumption of CMOS technology. This integrated circuit is designed to function as a quad 2-input NAND gate, a fundamental building block for digital circuits. The 74HCT00 is part of the 74HCT family, which is compatible with TTL levels, making it suitable for interfacing with standard TTL integrated circuits.

Key Features:

  • Logic Type: Quad 2-input NAND gate
  • Package: Available in multiple package options including SO14, DIP14, and TSSOP14 to suit various application needs.
  • Operating Voltage: 4.5V to 5.5V, making it compatible with 5V systems and ensuring robust performance even under varying voltage conditions.
  • High-Speed: Typical propagation delay of 8ns, providing fast response times for critical applications.
  • Output Current: Capable of driving 10 LSTTL loads, which is indicative of its high drive capabilities.
  • Low Power Consumption: The CMOS technology offers the benefit of reduced power consumption, which is critical for energy-sensitive designs.
  • Temperature Range: Operates across a wide temperature range from -40°C to +125°C, ensuring reliability in various environmental conditions.

Applications:

The NXP 74HCT00 is versatile and can be used in a wide range of applications. It is commonly employed in logic systems, where it can be used to implement basic logic functions or combined with other gates to create more complex circuits. Its fast switching capabilities make it suitable for high-speed logic operations, and its low power consumption is ideal for battery-operated devices. The 74HCT00 is also used in control systems, signal processing, and anywhere that digital logic is required.

With its combination of high-speed operation, compatibility with TTL levels, and low power consumption, the NXP 74HCT00 is an essential component for designers who require reliable and efficient logic gates in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $13.5722
ECAD model for AD8032ARMZ-REEL
Analog Devices Inc.
Quad Precision, Low Cost, High Speed, BiFET Op Amp
Need more? Email Us
ECAD model for AD713TQ
Rohm Semiconductor
MEDIUM POWER TRANSISTER
Need more? Email Us
ECAD model for 2SD2478
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM6201CRIZ
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
ECAD model for 2SA1264N
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
Analog Devices Inc.
Multiple Range, 16-/12-Bit, Bipolar/Unipolar Voltage Output DACs with 2 ppm/°C Reference | IC DAC 16BIT V-OUT 16TSSOP
Lowest to $13.4061
ECAD model for AD5761RBRUZ
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention