Product Overview: 74HC85N from NXP Semiconductors
The 74HC85N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures low power consumption and a more reliable operation. This integrated circuit is designed by NXP Semiconductors, a trusted leader in the electronics industry, renowned for their cutting-edge technology and high-quality products.
This particular IC is a 4-bit magnitude comparator that has been engineered to compare two 4-bit words and provide outputs for equality, magnitude, and enable cascading. It consists of four identical 2-input magnitude comparator sections with each section comparing a pair of bits (A and B) from two 4-bit words. The result of the comparison is determined by three function outputs: less than (<), equal to (=), and greater than (>). These outputs can be used to indicate the relative magnitude of the binary values presented to the inputs of the device.
The 74HC85N is suitable for a wide range of applications, including logic comparison, binary-coded decimal (BCD) checking, and systems that require a direct and straightforward comparison of word magnitudes. Its versatility makes it an essential component for digital systems where comparison tasks are crucial, such as digital computers, control systems, and data processing devices.
Key features of the 74HC85N include:
- Wide supply voltage range from 2.0V to 6.0V
- Low input current of 1µA max
- Output capability: standard
- ICC category: MSI
- High noise immunity characteristic of CMOS devices
The 74HC85N is provided in a 16-pin plastic DIP package, ensuring ease of integration into a variety of circuit boards. The device's robust packaging also means it can withstand the rigors of both the manufacturing process and long-term operation within electronic systems.
For engineers and designers looking for a reliable magnitude comparator, the 74HC85N from NXP Semiconductors presents a solution that combines performance with low power consumption, making it an excellent choice for energy-sensitive applications.