EN
  • EN
  • DE

AM29LV001BB45REC

Part No AM29LV001BB45REC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1167012-AM29LV001BB45REC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV001BB45REC CAD Model

Description

The AM29LV001BB45REC is a 1 Mbit, 3.0 Volt-only Flash memory device organized as 128K x 8 bits. It is designed for systems requiring low voltage operation and high performance.

Applications:

  • Embedded systems requiring low-voltage operation
  • Wireless communication devices
  • Portable electronic devices
  • Storage of configuration data in electronic equipment
  • Industrial control systems

Features:

  • 3.0 Volt-Only Operation: Reduces power consumption and simplifies power supply design.
  • High Performance: Fast access times improve system responsiveness.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed.
  • Embedded Erase and Program Algorithms: Simplifies software development and reduces programming time.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • CMOS Process Technology: Ensures reliable performance and low power consumption.
  • Unlock Bypass Program Command: For faster programming.

Benefits:

  • Extended Battery Life: Low voltage operation minimizes power consumption.
  • Improved System Performance: Fast access times enhance system responsiveness.
  • Efficient Memory Management: Sector erase architecture allows for flexible memory management.
  • Simplified Software Development: Embedded algorithms simplify programming and erase operations.
  • Reliable Data Storage: CMOS process technology ensures data integrity.

Additional Details:

The AM29LV001BB45REC is designed for applications where low power consumption is critical. The 45 in the part number often refers to the access time in nanoseconds. It supports JEDEC standard byte-wide memory interface. It is suitable for storing boot code, configuration data, and other non-volatile data in embedded systems. The BB likely refers to Bottom Boot configuration.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess