EN
  • EN
  • DE

74HC74D,653

Part No 74HC74D,653
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description Flip Flops Dual D-type flip-flop with set and reset; positive edge-trigger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 82MHz
Max Propagation Delay @ V, Max CL 37ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 40μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 100592-74HC74D,653
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian 74HC74D,653 CAD Model

Description

The 74HC74D,653 is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility in various electronic applications. This particular integrated circuit is a dual positive-edge triggered D-type flip-flop with individual data (D), clock (CP), set (SD), and reset (RD) inputs; and Q and Q-bar outputs.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Number of Elements: Dual
  • Number of Pins: 14
  • Supply Voltage Range: 2.0V to 6.0V
  • Trigger Type: Positive-Edge
  • Propagation Delay Time: 16ns at 4.5V, 40ns at 2.0V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SO-14

Applications

The 74HC74D,653 is suitable for a wide array of applications, including:

  • Toggle circuits
  • Counter and divider circuits
  • Control systems
  • Sequential logic circuits

Product Description

The flip-flop features independent set-direct (SD) and clear-direct (CD) inputs for each flip-flop, which can be used to override the clock and data inputs to immediately set or clear the flip-flop. The device also provides both normal and complementary outputs for additional flexibility in circuit design.

With its wide operating voltage range and low power consumption, the 74HC74D,653 is designed to interface with TTL levels and is compatible with the industry-standard 74HC logic family. This makes it easy to integrate into existing designs that require a reliable flip-flop solution.

Manufactured in a small-outline package, the 74HC74D,653 is optimized for reduced space applications and is ideal for use in high-density mounting situations. Its surface-mount design aligns with modern printed circuit board (PCB) assembly processes, allowing for efficient manufacturing and reduced overall product size.

As an NXP product, the 74HC74D,653 benefits from the company's commitment to quality and reliability, making it a trusted choice for engineers and designers looking to build stable and durable electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1538 $50.7540
695+ $0.1440 $100.0800
1,080+ $0.1392 $150.3360
1,550+ $0.1294 $200.5700
2,010+ $0.1246 $250.4460
2,510+ $0.1197 $300.4470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 278,100 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess