EN
  • EN
  • DE

74HC688DB

Part No 74HC688DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit magnitude comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131909-74HC688DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC688DB CAD Model

Description

Product Overview: NXP 74HC688DB

The NXP 74HC688DB is a high-performance integrated circuit designed for applications requiring digital comparison. This 8-bit magnitude comparator is part of the 74HC family, which is well-known for its high-speed CMOS technology. The 74HC688DB is specifically engineered to operate at a wide range of voltages, from 2V to 6V, providing versatile compatibility with various digital systems.

Key Features

  • 8-Bit Comparison: The 74HC688DB is capable of comparing two 8-bit words and provides an output that indicates the equality of these words.
  • Wide Operating Voltage: Designed to work with a supply voltage range of 2V to 6V, the device is suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: The device features low power dissipation, which makes it ideal for power-sensitive applications.
  • High Noise Immunity: The inherent CMOS technology provides high noise immunity, ensuring reliable performance in electrically noisy environments.
  • Expansion Capability: Multiple 74HC688DB devices can be cascaded for the comparison of words longer than 8 bits.

Applications

The NXP 74HC688DB is suitable for a variety of digital applications that require precise data comparison, including:

  • Data processing systems
  • Microprocessor-based systems
  • Computer motherboards
  • Memory address comparison
  • Control systems

Package and Quality

The 74HC688DB is offered in a DB package, which is a small-outline integrated circuit package. This compact form factor makes it easy to integrate into space-constrained designs. Additionally, the product adheres to NXP's commitment to quality, ensuring high reliability and performance for the end-user.

Conclusion

With its robust feature set and versatile applications, the NXP 74HC688DB is an excellent choice for designers looking to incorporate reliable digital comparison functionality into their electronic systems. Its compatibility with various logic levels, along with its low power consumption and high noise immunity, make it a valuable component for a wide range of digital applications.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess