EN
  • EN
  • DE

74HC4059DB,118

Part No 74HC4059DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC PROG DIV-BY-N COUNTER 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Divide-by-N
Direction Down
Number of Elements 1
Number of Bits per Element 16
Reset Asynchronous
Timing Synchronous
Count Rate 43MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 114541-74HC4059DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4059DB,118 CAD Model

Description

Product Overview: 74HC4059DB,118

The 74HC4059DB,118 is a high-quality integrated circuit from NXP Semiconductors, renowned for their precision-engineered electronic components. This particular IC is part of the 74HC (High-speed CMOS) family, which is designed to operate at high speeds while maintaining low power consumption and a wide operating voltage range.

Key Features

  • Adjustable Divide Factor: The 74HC4059DB,118 is a programmable divide-by-n counter that allows users to set a specific division factor, making it highly versatile for various applications.
  • High-Speed Operation: As a member of the 74HC family, this IC can operate at high speeds, making it suitable for high-performance systems.
  • Wide Operating Voltage Range: This device can function across a range of voltages from 2V to 6V, accommodating different levels of power supply and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Low Power Consumption: Power efficiency is a hallmark of the 74HC series, and the 74HC4059DB,118 is no exception, helping to reduce overall energy usage in electronic systems.

Applications

The 74HC4059DB,118 is suitable for a variety of applications, including but not limited to:

  • Frequency division in communication systems
  • Time-delay generation in control systems
  • Counter operations in computing devices
  • Waveform generation in signal processing

Package and Quality

The IC is packaged in a DB-style package, which refers to a small outline integrated circuit (SOIC) package. This type of packaging is known for its compact footprint and suitability for surface mounting, which makes it ideal for use in space-constrained applications. The part number suffix, 118, specifies the packaging variant and quantity.

Reliability and Compliance

NXP Semiconductors ensures that their products meet rigorous industry standards for quality and reliability. The 74HC4059DB,118 is manufactured to comply with these standards, ensuring consistent performance and durability for end-users. Additionally, it adheres to RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs.

In summary, the 74HC4059DB,118 from NXP Semiconductors is a versatile, high-speed programmable counter IC that offers designers a combination of performance, efficiency, and reliability for a wide range of electronic applications.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess