EN
  • EN
  • DE

74HC4017DT

Part No 74HC4017DT
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Counter/Divider Single 5-Bit Decade UP 16-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Lead Free Yes
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 5
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Bulk
Propagation Delay 375 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1040342-74HC4017DT
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC4017DT CAD Model

Description

The 74HC4017DT is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HC series, known for combining the high noise immunity and low power consumption of CMOS with speeds approaching those of LSTTL devices.

Key Features

  • Decade Counter/Divider: The 74HC4017DT is a 5-stage Johnson decade counter with 10 decoded outputs and a carry out bit. These features make it ideal for use in divide-by-10 counting and decoding applications.
  • High-Speed Operation: This device is capable of high-speed operation, making it suitable for quick signal processing tasks.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, providing flexibility in various applications and compatibility with TTL levels.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is essential for battery-operated and power-sensitive devices.
  • Static Operation: The 74HC4017DT can remain in a stable state without the need for a continuous clock, due to its static operation capability.

Applications

The versatility of the 74HC4017DT allows it to be used in a wide array of applications. These include:

  • Counter and divider circuits
  • Time-delay circuits
  • Sequential control logic
  • LED light sequence controllers
  • Automotive applications
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The 74HC4017DT is no exception, with rigorous testing and quality control measures in place to ensure that each device meets the highest standards. With its robust design and proven performance, the 74HC4017DT is a reliable choice for designers and engineers looking for a dependable counter/divider solution.

You May Also Be Interested in

IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess