EN
  • EN
  • DE

CM1430-08DE

Part No CM1430-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 200MHz (Cutoff)
Attenuation Value 20dB @ 1GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 050364-CM1430-08DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1430-08DE CAD Model

Description

The CM1430-08DE is a high-performance, low-pass filter array integrating electrostatic discharge (ESD) protection circuitry for high-speed data interfaces. Manufactured by ON Semiconductor, a leading provider in the semiconductor industry, this component is designed to suppress unwanted EMI (electromagnetic interference) and provide robust ESD protection in a single, compact package.

Key Features

  • Integrated ESD Protection: The CM1430-08DE offers ESD protection to IEC 61000-4-2 Level 4, safeguarding sensitive circuitry from electrostatic discharges that can cause irreparable damage.
  • High-Frequency Filtering: With its low-pass filter design, this device effectively reduces EMI on high-speed data lines, ensuring signal integrity and compliance with regulatory standards.
  • Channel Configuration: The component includes an 8-channel configuration, making it suitable for protecting multiple data lines while minimizing board space.
  • Low Clamping Voltage: It features a low clamping voltage, which is crucial for protecting modern, low-voltage electronics from transient voltage spikes.
  • Low Insertion Loss: The CM1430-08DE is designed to provide minimal signal attenuation, preserving the signal strength and quality across the data lines it protects.
  • Compact Package: Available in a space-saving micro lead-frame package (MLP), it is ideal for portable and space-constrained applications.

Applications

The CM1430-08DE is versatile and can be used in a variety of applications where data line protection and EMI filtering are required. It is particularly well-suited for:

  • Mobile and Smart Phones
  • Portable Electronics
  • USB Interfaces
  • Multimedia Devices
  • Notebook and Desktop Computers

Technical Specifications

With a working voltage of 5V and an operating temperature range from -40°C to +85°C, the CM1430-08DE is built to perform reliably in a wide range of environments and applications. Its low-profile design and high integration level make it an excellent choice for designers looking to enhance EMI filtering and ESD protection without compromising on space or performance.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6874 $58.4370
13+ $9.5900 $124.6700
19+ $9.2897 $176.5043
26+ $8.9905 $233.7530
34+ $8.6902 $295.4668
45+ $7.7916 $350.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess