EN
  • EN
  • DE

74HC4002N,652

Part No 74HC4002N,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 4-INP 14DIP / NOR Gate IC 2 Channel 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74HC
Package Tube
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 14-DIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74HC4002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74HC4002N,954-74HC4002N652,933668840652,74HC4002N,652-ND,2156-74HC4002N652-NX,NEXNXP74HC4002N,652,568-7811-5,74HC4002N-ND
Standard Package 25
Win Source Part Number 1040339-74HC4002N,652
Ultra Librarian 3D Model Ultra Librarian 74HC4002N,652 CAD Model

Description

Product Overview: 74HC4002N,652 from NXP Semiconductors

The 74HC4002N,652 is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' extensive range of integrated circuits. This particular IC is a dual 4-input NOR gate which reflects the innovation and reliability of NXP's 74HC series. Designed to operate across a broad range of operating conditions, the 74HC4002N,652 boasts compatibility with TTL levels, making it a versatile choice for interfacing with other logic families.

Key Features

  • Logic Type: Dual 4-input NOR Gate
  • Package / Case: DIP-14 (Dual In-line Package, 14 pins)
  • Supply Voltage Range: 2.0 V to 6.0 V
  • Operating Temperature: -40°C to +125°C
  • Logic Family: HC
  • Output Current: High 5.2 mA, Low -5.2 mA
  • Propagation Delay Time: 8ns at 6V, 10ns at 4.5V, 16ns at 2V
  • Pin Count: 14

Applications

The 74HC4002N,652 is suitable for a wide range of applications including:

  • Logic gates operations
  • Control systems
  • Signal processing
  • Computing devices
  • Communication systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the 74HC4002N,652 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is characterized for operation from -40°C to +125°C, providing robust performance for industrial-grade applications.

Environmental Compliance

Compliant with RoHS and other environmental directives, the 74HC4002N,652 reflects NXP's dedication to environmental sustainability while providing customers with a high-performance and eco-friendly product.

Conclusion

For designers and engineers looking for a reliable dual 4-input NOR gate, the 74HC4002N,652 from NXP Semiconductors is an excellent choice. With its wide operating voltage range, compatibility with multiple logic level standards, and the robustness provided by NXP's manufacturing quality, this IC stands out as a dependable component for a variety of electronic circuits and systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess