Product Overview: NXP 74HC32D+653
The NXP 74HC32D+653 is a high-speed Si-gate CMOS device that belongs to the 74HC series. This integrated circuit is designed to deliver the functionality of a Quad 2-input OR gate, which is fundamental in digital electronics. It is a versatile component that can be used in a wide range of applications including logic switching, binary computing, and signal gating, making it an essential part of any digital logic circuitry.
Key Features
- Logic Type: OR Gate
- Number of Gates: 4 Gates
- Number of Inputs per Gate: 2
- Input Level: CMOS
- Output Level: CMOS
- Supply Voltage Range: 2.0 to 6.0 V
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-14
- Mounting Type: Surface Mount
- Pin Count: 14
The 74HC32D+653 offers a balanced propagation delay and transition times, which ensures fast operation and reliable performance across its entire supply voltage range. It is compatible with TTL levels, making it easy to interface with other logic families. This OR gate IC is designed for use in logic level conversion, binary arithmetic, and many other digital applications where high-speed OR gate operations are required.
Quality and Reliability
NXP Semiconductors is known for producing high-quality components that meet the stringent requirements of the electronics industry. The 74HC32D+653 is no exception, as it is manufactured with the industry-standard SOIC-14 package, ensuring robustness and ease of integration into various circuit designs. It is also characterized for operation from -40°C to +125°C, providing reliable performance in a wide range of environmental conditions.
Applications
Due to its versatility, the NXP 74HC32D+653 can be used in numerous applications, including:
- Logic circuits and binary computing
- Signal processing
- Control systems
- Function generators
- Embedded systems
- Power management systems
Whether you are designing a simple logic gate array or a complex digital system, the NXP 74HC32D+653 offers the performance and reliability needed to ensure your project's success.