EN
  • EN
  • DE

74HC27

Part No 74HC27
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description Triple 3-input NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer NXP
Win Source Part Number 165083-74HC27
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC27 CAD Model

Description

NXP 74HC27 Triple 3-input NOR Gate

The 74HC27 from NXP Semiconductors is a high-speed Si-gate CMOS device that provides a triple 3-input NOR gate functionality. It is a part of the 74HC family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) technology. The 74HC27 logic gate is designed to operate across a wide range of supply voltages, from 2V to 6V, making it suitable for a variety of electronic applications.

The device contains three independent NOR gates, each with three inputs. The NOR gate is a digital logic gate that outputs true or high only when all its inputs are false or low. This characteristic makes the 74HC27 a useful component in creating complex logic circuits, including oscillators, logic comparators, and control circuits.

Key features of the NXP 74HC27 include:

  • Logic Type: Triple 3-input NOR Gate
  • Supply Voltage Range: 2.0V to 6.0V
  • Output Current: High and low output capability of -/+5.2 mA at 5V
  • Operating Temperature: Ranges typically from -40°C to +125°C
  • Package: Available in different package types, including DIP, SOIC, and TSSOP

One of the advantages of the 74HC27 is its high noise immunity and low power consumption. The device is designed for asynchronous communication, which means it does not require a shared clock signal to synchronize the input and output operations. This feature greatly simplifies the design of digital systems where timing is not critical.

Furthermore, the 74HC27 is characterized by its fast switching times and balanced propagation delays. This ensures that the outputs change state rapidly and uniformly in response to changes at the inputs, which is essential for high-speed digital circuitry.

Whether you're designing a simple logic puzzle or a complex digital system, the NXP 74HC27 offers reliability and versatility. It is a staple in the toolbox of electronics designers who require the logical integration of multiple signals or need to implement combinational logic without the need for multiple discrete components.

With its broad operating voltage range and compatibility with multiple package options, the 74HC27 is adaptable to both prototyping environments and mass production, addressing the needs of a wide array of digital applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3015 $58.7925
470+ $0.2472 $116.1840
725+ $0.2402 $174.1450
1,000+ $0.2322 $232.2000
1,290+ $0.2241 $289.0890
1,725+ $0.2010 $346.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess