EN
  • EN
  • DE

74HC1G66GW

Part No 74HC1G66GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bilateral switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131605-74HC1G66GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC1G66GW CAD Model

Description

Overview of the 74HC1G66GW Single-Pole, Single-Throw Analog Switch

The 74HC1G66GW is a high-speed Si-gate CMOS device that embodies a single-pole, single-throw (SPST) analog switch from NXP Semiconductors. Designed with versatility in mind, this switch is a crucial component for a multitude of applications ranging from signal routing to data buffering. Its compact form factor, housed in a 5-pin SOT353 package, makes it an excellent choice for space-constrained applications.

Key Features

  • Wide Operating Voltage: The device can operate with a supply voltage ranging from 2 V to 10 V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: With its CMOS technology, it ensures a low power dissipation, which is vital for battery-operated devices.
  • High-Speed Switching: It features fast switching times, with a typical turn-on time of 4 ns and turn-off time of 2 ns at VCC = 4.5 V, CL = 15 pF, and Tamb = 25 °C.
  • Low ON Resistance: The switch has a low ON resistance of 5 Ω (typical) at VCC = 4.5 V, which minimizes signal attenuation.
  • High Noise Immunity: The 74HC1G66GW possesses a high noise immunity characteristic of CMOS devices.
  • Erologic Level Translation: Its ability to operate over a wide voltage range allows it to perform level translation functions between various logic levels within a circuit.

Applications

The 74HC1G66GW's versatility makes it suitable for an array of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Signal modulation/demodulation
  • Line switching
  • Power routing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HC1G66GW is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. The device is also supported by NXP's rigorous testing and validation processes, providing designers with confidence in their choice of switching solution.

With its combination of high-speed operation, low power consumption, and robust design, the 74HC1G66GW is a smart choice for designers looking to incorporate a reliable SPST analog switch into their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1771 $50.4735
605+ $0.1657 $100.2485
940+ $0.1600 $150.4000
1,350+ $0.1486 $200.6100
1,750+ $0.1429 $250.0750
2,190+ $0.1372 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess