NXP 74HC1G04GW-G Inverter
The NXP 74HC1G04GW-G is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures low power consumption and gives high noise immunity and stable performance. The 74HC1G04GW-G is a single inverter gate which is designed for 2 V to 6 V operation.
This product is part of the 74HC family, where 'HC' stands for High-speed CMOS, indicating its speed and energy efficiency. The '1G04' denotes that this is a single inverter logic gate, and 'GW-G' refers to the package type and lead-free status. The device comes in a very small outline package, which is ideal for space-constrained applications.
Key Features:
- High-Speed Performance: The NXP 74HC1G04GW-G offers fast propagation delays, making it suitable for high-speed logic operations.
- Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, which is crucial for battery-operated and energy-efficient applications.
- Wide Operating Voltage Range: It can operate over a wide voltage range from 2 V to 6 V, providing design flexibility for various applications.
- Output Drive Capability: This inverter can drive up to 10 LSTTL loads, ensuring compatibility with a range of digital circuits.
- Temperature Range: The operational temperature range of this device is from -40°C to +125°C, making it reliable in extreme conditions.
- SOT-353 Package: The small SOT-353 package makes it suitable for use in applications where space is at a premium.
- Lead-Free: The 'G' in the product name indicates that the device is lead-free, making it environmentally friendly and RoHS compliant.
The 74HC1G04GW-G is versatile and can be used in a wide range of applications, including logic inversion, oscillator circuits, and pulse shaping. Its small size, combined with its high performance and low power consumption, make it an excellent choice for portable electronics, computing devices, and other logic circuit designs.