EN
  • EN
  • DE

HMC447LC3TR

Part No HMC447LC3TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER 10-26GHZ 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Divide-by-4 DBS, VSAT 10GHz ~ 26GHz - 16-SMT (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-SMT (3x3)
Family Name HMC447
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1756-1INACTIVE, 1127-1654-1-ND, 1127-1654-2-ND, 1127-1654-1, 1127-1654-2, 1127-1654-6, HMC447LC3 TR, 1127-1756-6, 1127-1756-6INACTIVE, 1127-1654-6-ND, 1127-1756-1, 1127-1756-2, 1127-1756-2INACTIVE
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873760-HMC447LC3TR
Ultra Librarian 3D Model Ultra Librarian HMC447LC3TR CAD Model

Description

Product Overview: HMC447LC3TR by Analog Devices Inc.

The HMC447LC3TR is a high-performance, easy-to-use Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This VCO is part of Analog Devices' Hittite Microwave product line, known for its exceptional quality and reliability. The HMC447LC3TR is specifically engineered to meet the demanding requirements of applications such as telecommunications, test equipment, and military systems, where precision and stability are of utmost importance.

Key Features

  • Frequency Range: The HMC447LC3TR operates over a frequency range of 11.2 GHz to 21.2 GHz, making it suitable for a wide variety of high-frequency applications.
  • Output Power: It provides an output power of 5 dBm, ensuring a strong and clear signal for various electronic components.
  • Phase Noise: With excellent phase noise performance, this VCO ensures low jitter and minimal signal interference, which is critical for high-performance systems.
  • Supply Voltage: The device operates on a single supply voltage of 5V, simplifying power supply design and integration into existing systems.
  • Package: The HMC447LC3TR comes in a compact 3x3 mm ceramic leadless chip carrier package (LC3), which is ideal for space-constrained applications without compromising performance.
  • RoHS Compliant: It is fully compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the HMC447LC3TR makes it an excellent choice for various high-frequency applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test and Measurement Equipment
  • Military Radar and ECM Systems
  • Satellite Communications
  • Fiber Optic Applications

With its robust design and superior performance, the HMC447LC3TR by Analog Devices Inc. stands out as a top choice for engineers and designers looking to incorporate a reliable VCO into their high-frequency systems. Its small form factor, combined with its wide frequency range and low phase noise, make it a versatile component that can be used across a broad range of applications.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8060 $78.8060
2+ $76.3433 $152.6866
3+ $73.8806 $221.6418
4+ $71.4180 $285.6720
5+ $64.0299 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess