NXP 74HC161DB 4-bit Binary Counter
The NXP 74HC161DB is a high-speed Si-gate CMOS device that belongs to a family of integrated circuits designed for synchronous counting applications. This 4-bit binary counter is a versatile component commonly used in digital electronics for time division, event counting, and various sequencing functions.
Constructed with precision, the 74HC161DB features a synchronous reset function that enables the counter to be set to a zero state when a high level is applied to the reset input, regardless of other inputs. Additionally, the counter advances on the low-to-high transition of the clock input, which is essential for precise timing operations. This device also incorporates an asynchronous master reset input that clears the counter independently of the clock signal, providing an immediate reset capability.
The 74HC161DB offers a wide operating voltage range from 2.0V to 6.0V, making it compatible with TTL levels while also allowing for interfacing with typical CMOS operating voltage levels. This flexibility ensures that the counter can be used in a variety of digital systems without the need for level shifting.
With its output capability of +/- 5.2 mA, the 74HC161DB can drive multiple loads or be interconnected with other logic devices without the need for additional buffering. It features a look-ahead carry function, which facilitates easy cascading of multiple counters to create extended count sequences with minimal propagation delay.
The device is packaged in a 16-pin SOT38-4 package (also known as a 0.3" DIP), making it suitable for through-hole mounting, which is advantageous for prototyping and educational purposes. Its robust design ensures reliable operation over an extended temperature range from -40°C to +125°C, catering to industrial and automotive requirements.
In summary, the NXP 74HC161DB 4-bit binary counter is a critical component for designers and engineers looking to implement reliable and efficient counting mechanisms in their digital systems. Its synchronous operation, broad voltage compatibility, and cascading capability make it an ideal choice for a multitude of applications.