Product Overview: 74HC160DB,118 from NXP
The 74HC160DB,118 is a high-speed Si-gate CMOS device and is part of the 74HC/HCT family from NXP Semiconductors. This integrated circuit is a synchronous presettable binary counter featuring an internal look-ahead carry. Designed for applications requiring precision counting, the device is widely used in electronics that require reliable and fast counting operations such as digital clocks, frequency counters, and calculators.
Key Features
- Logic Family: The device falls under the 74HC family, known for its high-speed CMOS logic.
- Counter Type: It is a 4-bit binary ripple counter with synchronous operation.
- Output Current: The IC can provide a standard output current of -5.2 mA or 5.2 mA.
- Supply Voltage: It operates within a voltage range of 2 V to 6 V, suitable for battery-operated and low-voltage applications.
- Propagation Delay: The device boasts a typical propagation delay of 18 ns, ensuring fast response times for critical applications.
- Presettable Count: The counter can be preset to any value via the parallel data inputs and an asynchronous reset.
- Package: It is available in a DB package, a small outline integrated circuit (SOIC) with 16 pins.
Applications
The 74HC160DB,118 is versatile and can be used in a variety of digital applications. It is particularly useful in:
- Digital clocks and timers.
- Frequency counters and dividers.
- Programmable dividers.
- Sequence generators.
- General-purpose synchronous counting applications.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the 74HC160DB,118 is no exception. The device is manufactured under stringent conditions, ensuring high reliability and performance consistency. It also comes with the assurance of NXP's rigorous testing protocols, so designers can integrate this counter into their systems with confidence.
Environmental Considerations
The 74HC160DB,118 is designed with environmental concerns in mind. It complies with various international standards, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes. This makes it a suitable choice for eco-friendly products and contributes to the reduction of hazardous substances in electronic equipment.
Overall, the 74HC160DB,118 from NXP is a robust, reliable, and versatile counter IC that meets the needs of a wide range of high-speed counting applications.