Product Overview: 74HC08PW from NXP
The 74HC08PW is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and reliability in a wide range of applications. This integrated circuit is part of the 74HC family, which is characterized by its high noise immunity and low power consumption, making it a popular choice for interfacing with TTL levels.
Key Features
- Logic Type: Quad 2-input AND gate, providing the essential function required for various logic operations.
- Package: Comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint suitable for space-constrained applications.
- Supply Voltage Range: Operates over a wide range of supply voltages from 2.0V to 6.0V, accommodating various levels of system power supplies.
- High-Speed Performance: Typical propagation delay (t<sub>pd) is only 8 ns, providing fast response times for critical applications.
- Output Capability: Standard outputs capable of driving 10 LSTTL loads, ensuring compatibility with a variety of digital circuits.
- Temperature Range: Can operate within a temperature range of -40°C to +125°C, suitable for industrial environments.
- ESD Protection: Features input and output protection against electrostatic discharge, enhancing the durability of the device.
Applications
The 74HC08PW is well-suited for a range of applications, including:
- Logic gate functions in computational circuits
- Signal gating, data input gating, and output control
- Power management systems
- Embedded systems requiring logic level interactions
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HC08PW is manufactured under strict quality control measures to ensure consistent performance and reliability. It is a testament to NXP's dedication to providing components that meet the rigorous demands of the electronics industry.