EN
  • EN
  • DE

74F823N

Part No 74F823N
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer NXP
Win Source Part Number 164905-74F823N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F823N CAD Model

Description

The 74F823N is a high-performance integrated circuit created by NXP Semiconductors, renowned for its reliability and efficiency in a wide array of digital applications. This IC is part of the 74F series, which is well-known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed data processing and computing tasks.

Key Features:

  • Logic Type: The 74F823N is a 9-bit D-type flip-flop with a bus interface. This makes it suitable for implementing memory registers, buffers, and control registers.
  • Package: It comes in a standard DIP (Dual In-line Package) which is widely used and easily integrates into various types of printed circuit boards.
  • Operating Voltage: The device typically operates at a voltage range of 4.5V to 5.5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring ease of integration with other TTL logic devices.
  • Speed: With its fast switching capability, the 74F823N provides high-speed operation, which is crucial for applications requiring quick data processing and throughput.
  • Temperature Range: The device is designed to operate within a broad temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications:

The versatility of the 74F823N makes it a prime candidate for a multitude of applications. It is commonly used in:

  • Data communication systems
  • Computer systems
  • Instrumentation and control processes
  • High-speed data acquisition and processing

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The 74F823N is manufactured with stringent quality control processes, ensuring consistent performance and reliability. Each IC undergoes rigorous testing to meet the industry standards for durability and longevity, making it a trusted component in critical and demanding applications.

Conclusion:

With its fast performance, durable design, and wide application range, the 74F823N from NXP Semiconductors is an excellent choice for designers and engineers looking to implement efficient and reliable digital logic solutions. Its compatibility with TTL logic levels and ease of use in various environments further solidifies its position as a go-to component in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess