EN
  • EN
  • DE

74F269N

Part No 74F269N
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT BINARY 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Count Rate 115MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 26206-74F269N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F269N CAD Model

Description

Product Overview: 74F269N 8-Bit Binary Counter from NXP

The 74F269N is a high-performance Si-gate CMOS device that belongs to the 74F series of integrated circuits. Manufactured by NXP Semiconductors, this precision 8-bit binary counter is designed to offer both speed and reliability for a wide range of counting applications. It's an ideal choice for designers looking for a dependable counter to integrate into their digital systems.

Key Features:

  • High Counting Speed: The 74F269N can operate at high frequencies, making it suitable for fast systems that require quick response times.
  • 8-Bit Synchronous Counter: This device offers synchronous counting, which ensures accurate and reliable count operations synchronized with the clock signal.
  • Multiple Counting Modes: It includes both binary and decade counting modes, providing versatility for different types of applications.
  • Output Capability: The 74F269N can drive up to 10 LS-TTL loads, which allows it to interface with various logic families.
  • Power Dissipation: The IC has a typical power dissipation of 200 mW, ensuring efficient operation without excessive heat generation.
  • Wide Operating Temperature Range: It can operate over a temperature range of -40°C to +85°C, suitable for industrial environments.

Applications:

The 74F269N is versatile and can be used in a variety of applications, including:

  • Digital counters and timers
  • Frequency dividers
  • Programmable dividers
  • Sequence generators
  • Industrial control systems

Technical Specifications:

With a supply voltage range of 4.5V to 5.5V, the 74F269N operates within the common TTL range, making it compatible with many other standard logic devices. It is available in a 16-pin DIP (Dual In-line Package), which is widely used and easy to integrate into existing and new PCB designs.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74F269N is no exception. Each device is rigorously tested to meet the high standards expected from NXP products, ensuring long-term reliability and performance for your critical counting applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess