Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr 3M
Series Bumpon™, SJ5300
Package Bulk
Type Bumper
Shape Cylindrical, Recessed Center
Color Clear
Dimension 0.880" Dia (22.35mm)
Thickness 0.400" (10.16mm)
Material Polyurethane
Hardness 75 Shore M
Form Sheet
Mounting Type Adhesive, Acrylic
Base Product Number SJ5309
Other Names 00021200445125,02120044512,7000029678,70070878163
Standard Package 30,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275245-SJ5309
Ultra Librarian 3D Model Ultra Librarian SJ5309 CAD Model

Description

The 1275245-SJ5309 is a cylindrical and recessed center bumper from the Bumpon™ SJ5300 series of hardware, fasteners, and accessories.

  • Material: Polyurethane
  • Thickness: 0.400 inches (10.16mm)
  • Dimension: 0.880 inches Dia (22.35mm)
  • Hardness: 75 Shore M
  • Mounting Type: Adhesive and acrylic
  • Packaging: Bulk
  • Standard Package: 30,000
  • Manufacturer: 3M
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 3926.90.9985
  • Other Names: 00021200445125, 02120044512, 7000029678, 70070878163

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ-5518 (GRAY)
3M
Need more? Email Us
ECAD model for SJ-5003 (GRAY)
3M
Need more? Email Us
ECAD model for SJ5816SF
3M
Need more? Email Us
ECAD model for SJ5302
3M
Need more? Email Us
ECAD model for SJ5808
3M
Need more? Email Us
ECAD model for SJ5076
3M
Need more? Email Us
ECAD model for SJ5003
3M
Need more? Email Us
ECAD model for SJ5382
3M
Need more? Email Us
ECAD model for SJ5412

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention