EN
  • EN
  • DE

74F151

Part No 74F151
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-input multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131274-74F151
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F151 CAD Model

Description

Product Overview: NXP 74F151 Multiplexer

The NXP 74F151 is a high-performance, single 8-input multiplexer that features low-power Schottky technology. It is designed to select one bit of data from up to eight sources under the control of three select inputs (S0, S1, and S2). The 74F151 can provide a significant upgrade in speed and performance when incorporated into data routing, signal gating, and function generation applications.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 1
  • Number of Inputs: 8
  • Number of Select Inputs: 3
  • Output Type: Single-Ended
  • Propagation Delay Time: Fast switching times for high-speed applications
  • Operating Temperature Range: Specified over a wide range of temperatures for versatile use
  • Package / Case: Standard packaging options suitable for different assembly techniques

Performance and Quality

The NXP 74F151 is built with a focus on speed and reliability. Its low-power Schottky technology ensures minimal power consumption while maintaining high-speed operation. The device is capable of operating over a broad voltage range, making it suitable for interfacing with various logic families. With its fast propagation delay and setup times, the 74F151 is an ideal choice for critical high-speed logic circuits where performance is paramount.

Applications

Due to its versatile nature, the NXP 74F151 is suitable for a wide array of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Control logic
  • Communication systems
  • Computer systems
  • Instrumentation and testing equipment

Easy Integration

The 74F151 comes in various industry-standard packages which are compatible with most PCB design standards. This makes it easy to integrate into existing and new designs without the need for specialized hardware or significant layout changes.

Overall, the NXP 74F151 is a robust and reliable component that offers designers the flexibility and performance needed for sophisticated digital logic applications. Its combination of speed, power efficiency, and packaging options make it a versatile choice for any project requiring a high-quality multiplexer.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2430 $57.9440
20+ $5.9425 $118.8500
31+ $5.7577 $178.4887
42+ $5.5717 $234.0114
54+ $5.3858 $290.8332
72+ $4.8291 $347.6952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess