EN
  • EN
  • DE

SM6T75CA

Part No SM6T75CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251097-SM6T75CA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM6T75CA CAD Model

Description

SM6T75CA Transil™ TVS Diode by STMicroelectronics

The SM6T75CA from STMicroelectronics is a high-quality Transil™ TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a bidirectional, stand-off voltage device, making it suitable for protecting both polarities against voltage transients.

With a stand-off voltage of 75V, the SM6T75CA can comfortably protect circuits in a variety of applications where specific voltage levels need to be maintained. It is capable of dissipating 600W of peak pulse power for a 10/1000μs waveform, which ensures a high level of protection for sensitive components against electrical over-stresses.

The device comes in a DO-214AA (SMB) package, which is compact and allows for efficient PCB layout designs. This package is also known for its robustness and reliability, making it an ideal choice for high-density circuit designs where space is at a premium and protection is crucial.

Key features of the SM6T75CA include its low clamping factor, fast response time, and low incremental surge resistance. These characteristics ensure that the device responds quickly to transient events, clamping the voltage to a safe level without introducing significant resistance that could affect the normal operation of the protected circuit.

Applications for the SM6T75CA are diverse and include the protection of voltage-sensitive components such as I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, computers, industrial electronics, and telecommunication systems. Its ability to handle high energy and power dissipation makes it particularly well-suited for environments where electrical surges are common.

STMicroelectronics, a global semiconductor leader, ensures that the SM6T75CA meets the highest quality and performance standards. The product is compliant with IEC 61000-4-2 and 61000-4-5 surge immunity standards, and it is recognized by UL under component recognition program with reference UL497B, which adds an extra layer of assurance in its protective capabilities.

Overall, the SM6T75CA is a versatile and reliable choice for designers looking to enhance the durability and longevity of their electronic products by safeguarding them against the damaging effects of transient voltage spikes.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3229 $50.0495
380+ $0.2650 $100.7000
585+ $0.2567 $150.1695
810+ $0.2484 $201.2040
1,045+ $0.2402 $251.0090
1,395+ $0.2153 $300.3435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,702 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess