EN
  • EN
  • DE

24LC16

Part No 24LC16
Manufacturer Microchip Technology
Catalog Hard To Find
Description 8K/16K I 2 C ™ Serial EEPROMs in ISO Micromodules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123224-24LC16
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian 24LC16 CAD Model

Description

The 24LC16 is a 16-Kbit Electrically Erasable PROM from the well-known manufacturer Microchip Technology. This serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device is designed for advanced data storage solutions, providing a robust and reliable means to store data in a non-volatile format, meaning the information is retained even when the power is turned off.

Key Features

  • Memory Size: The 24LC16 offers a generous storage capacity of 16 Kbits, organized as 2,048 words of 8 bits each, catering to applications that require ample space for calibration data, device configuration, or small application programs.
  • I²C Interface: It utilizes the industry-standard I²C serial interface for communication, making it easily interfaced with a wide range of microcontrollers and processors. The device supports a clock frequency of up to 400 kHz, allowing for swift data transfer.
  • Low-Power Consumption: Designed for power-sensitive applications, the 24LC16 features a low-power standby mode, ensuring minimal power usage when the device is not actively being accessed.
  • Write Protect: A hardware write-protect feature is provided to prevent inadvertent writes to the memory, thereby securing critical data against accidental modifications.
  • Wide Voltage Range: The device operates across a broad voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This versatility ensures compatibility with a diverse set of applications and design requirements.
  • Extended Temperature Range: The 24LC16 is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Package Options: It is available in several package types, including the small 8-lead PDIP, SOIC, and TSSOP packages, providing flexibility for various PCB layouts and space constraints.

The Microchip 24LC16 EEPROM is an ideal data storage solution for applications in automotive systems, industrial controls, consumer electronics, medical devices, and many other fields that require a small, durable, and energy-efficient non-volatile memory. Its ease of integration, coupled with Microchip's reputation for quality, makes the 24LC16 a smart choice for designers looking to add reliable data storage to their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6135 $64.5400
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2000 $294.0000
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess