EN
  • EN
  • DE

74AVCH20T245DGG+118

Part No 74AVCH20T245DGG+118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX 20BIT TRANSLATNG 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators, Level Shifters
Manufacturer NXP
Series 74AVCH
Packaging Reel(TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 10
Voltage - VCCA 0.8 V ~ 3.6 V
Voltage - VCCB 0.8 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Device Package 56-TSSOP
Win Source Part Number 198084-74AVCH20T245DGG+118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH20T245DGG+118 CAD Model

Description

NXP 74AVCH20T245DGG+118: High-Speed Dual Supply Translating Transceiver

The NXP 74AVCH20T245DGG+118 is a state-of-the-art, high-speed, dual-supply translating transceiver designed to address the needs of modern electronics that require efficient voltage level translation. This component is an integral part of systems that need to interface between different voltage domains, making it ideal for multi-voltage designs and system upgrades where higher logic level compatibility is necessary.

Featuring 20 bidirectional data lines, the 74AVCH20T245DGG+118 allows for seamless data transfer between two logic circuits operating at different voltage levels. The A ports are designed to track Vcc(A), which can range from 1.2V to 3.6V, while the B ports are compatible with Vcc(B) levels from 1.65V to 5.5V. This broad range of voltage compatibility ensures that the device can be used in a variety of applications from low-voltage portable devices to higher voltage legacy systems.

The transceiver's bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the circuit design and reducing component count. Its bus hold feature helps prevent floating inputs, which in turn minimizes potential data errors.

With its quick switch capability, the 74AVCH20T245DGG+118 boasts a high-speed data exchange with minimal propagation delay, a feature critical in high-performance computing and telecommunication systems. The device is also equipped with over-voltage tolerant inputs, which protect the circuitry against voltage spikes and transients that can occur in electrically noisy environments.

Manufactured in a TSSOP (Thin Shrink Small Outline Package) form with 48 pins, the NXP 74AVCH20T245DGG+118 is designed for surface-mount technology, ensuring a compact footprint on the PCB. This makes it particularly useful for applications where space is at a premium, such as mobile devices, laptops, and embedded systems.

The NXP 74AVCH20T245DGG+118 transceiver is a reliable and versatile solution for any designer looking to bridge different voltage domains while maintaining high-speed data integrity and system reliability.

You May Also Be Interested in

NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess