EN
  • EN
  • DE

HMC241LP3E

Part No HMC241LP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP4T NON-REFLECTIVE SWITCH, DC - 4.0 GHz | IC RF SWITCH SP4T 4GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range DC ~ 4GHz
Isolation 30dB
Insertion Loss 1.2dB
Test Frequency 4GHz
P1dB 26dBm
IIP3 45dBm (Minimum)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181158-HMC241LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC241LP3E CAD Model

Description

Analog Devices Inc. HMC241LP3E

The HMC241LP3E from Analog Devices Inc. is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch that operates within the frequency range of DC to 3.5 GHz. This versatile component is housed in a compact 3x3 mm QFN package, making it an ideal solution for space-constrained applications that demand high-quality signal routing.

Key Features:

  • Frequency Range: The HMC241LP3E is designed to handle signals from DC to 3.5 GHz, providing a broad operational range suitable for various RF and microwave applications.
  • High Isolation: This switch offers excellent isolation between ports, typically greater than 45 dB, ensuring minimal signal leakage and maintaining signal integrity across different paths.
  • Low Insertion Loss: With an insertion loss of typically 2.0 dB at 2 GHz, the HMC241LP3E maintains a strong signal without significant attenuation, making it highly efficient for signal routing.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical in maintaining the quality of high-speed digital and RF signals.
  • Fast Switching Speed: The device boasts a fast switching speed of typically 6 ns, enabling quick transitions between signal paths for high-speed applications.
  • CMOS/TTL Compatible: The HMC241LP3E is compatible with CMOS and TTL logic levels, allowing for easy integration with a wide range of control circuitries.

Applications:

The versatility of the HMC241LP3E makes it suitable for a variety of applications, including:

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Base Stations
  • RF/IF Radio Systems
  • Military and Space

With its robust design and high-performance characteristics, the HMC241LP3E from Analog Devices Inc. is an excellent choice for designers looking for a reliable SP4T switch that can meet the demands of modern RF and microwave systems.

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3672 $50.9376
17+ $5.9642 $101.3914
27+ $5.7627 $155.5929
38+ $5.3598 $203.6724
49+ $5.1583 $252.7567
61+ $4.9568 $302.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,595 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess