EN
  • EN
  • DE

74AVC2T45DC+125

Part No 74AVC2T45DC+125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer NXP
Win Source Part Number 164741-74AVC2T45DC+125
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45DC+125 CAD Model

Description

The 74AVC2T45DC+125 is a state-of-the-art dual-bit, non-inverting level translator from NXP Semiconductors, designed to address the needs of multi-voltage systems where signal integrity and low-power performance are critical. This versatile device allows for the seamless translation of signals between two different voltage domains, ranging from 1.2V to 3.6V on both the A and B ports, making it an ideal choice for interfacing between low-voltage microprocessors or microcontrollers and higher-voltage peripheral components.

Key Features

  • Wide Voltage Range: The 74AVC2T45DC+125 operates across a broad voltage range (1.2V to 3.6V), accommodating various logic levels and ensuring compatibility with a wide array of devices.
  • High-Speed Operation: Engineered for high-speed performance, this level translator is capable of supporting data rates that are essential for modern, high-speed interfaces.
  • Power Efficiency: With its low quiescent current and power-down mode when either VCC input is at 0V, the device minimizes power consumption, making it suitable for battery-powered applications.
  • Bidirectional Translation: The dual-bit configuration allows for bidirectional voltage translation, which is automatically determined without the need for a direction control pin.
  • ESD Protection: The device includes robust ESD protection, safeguarding the integrated circuits from electrostatic discharges during handling and operation.

Applications

The 74AVC2T45DC+125 is designed for a diverse range of applications, including but not limited to:

  • Mobile Devices
  • Computing
  • Data Communication
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.2V - 3.6V
Output Current ±24 mA
Operating Temperature Range -40°C to +125°C
Package 8-pin TSSOP

In summary, the 74AVC2T45DC+125 from NXP Semiconductors is an advanced level translator that offers high-speed, low-power data transmission between different voltage domains, making it an essential component for modern electronic designs that require reliable and efficient communication between devices operating at different logic levels.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4468 $51.3820
275+ $0.3667 $100.8425
425+ $0.3552 $150.9600
585+ $0.3437 $201.0645
755+ $0.3323 $250.8865
1,010+ $0.2979 $300.8790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess