Product Overview: NXP 74AVC20T245DGV
The NXP 74AVC20T245DGV is a state-of-the-art, dual-supply translating transceiver designed for the smooth and efficient transfer of data between two different voltage domains. This high-speed, bidirectional device from NXP Semiconductors is built to address the needs of modern electronics that require logic-level translations due to the presence of multiple voltage nodes within the same system.
Key Features
- Logic Level Translation: The 74AVC20T245DGV facilitates translation between two different logic levels ranging from 1.2V to 3.6V on the A side (Vcc(A)) and 1.65V to 5.5V on the B side (Vcc(B)), making it highly versatile for interfacing between low-voltage and higher-voltage logic circuits.
- Dual Supply Operation: It operates with dual supply voltages, allowing for seamless communication between different voltage domains within a system.
- High-Speed Performance: With support for high-speed data transfer, this transceiver is suitable for high-performance applications that demand quick and reliable data exchange.
- Direction Control: The direction of data flow is controllable, allowing for flexible configuration in various application setups.
- Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power, thereby contributing to the overall power-saving design of the host system.
- Robust ESD Protection: The device features robust Electrostatic Discharge (ESD) protection, ensuring durability and long-term reliability even in environments prone to static electricity.
Applications
The NXP 74AVC20T245DGV is ideal for a wide range of applications that require voltage level translation, such as:
- Mobile Phones
- Computers and Laptops
- Networking Equipment
- Consumer Electronics
- Embedded Systems
- Signal Bridging Between Different Voltage Domains
Package and Quality
Encased in a slim TSSOP (Thin Shrink Small Outline Package) form factor, the 74AVC20T245DGV offers a compact solution for PCBs (Printed Circuit Boards) where space is at a premium. NXP's commitment to quality ensures that this transceiver meets the stringent industry standards for performance and reliability, making it a trusted choice for designers and engineers looking to integrate level translation capabilities into their systems.
With its combination of versatility, performance, and robustness, the NXP 74AVC20T245DGV is an excellent choice for ensuring seamless communication between various logic levels in a multitude of electronic applications.