EN
  • EN
  • DE

74AUP2G32GF

Part No 74AUP2G32GF
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case XSON8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751497-74AUP2G32GF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP2G32GF CAD Model

Description

Product Overview: 74AUP2G32GF from NXP

The 74AUP2G32GF is a high-performance, dual-input OR gate integrated circuit designed and manufactured by NXP Semiconductors. This advanced ultra-low-power device is part of NXP's AUP (Advanced Ultra-low Power) family, which is specifically engineered to operate with a very low power consumption while maintaining high-speed operation. It is ideal for use in portable and battery-powered applications where energy efficiency is paramount.

The 74AUP2G32GF operates over a wide power supply range of 0.8V to 3.6V, making it suitable for interfacing with both traditional 3.3V and newer low-voltage systems. The low power supply voltage also helps to minimize power consumption, which is critical for extending battery life in mobile devices.

This IC features two OR gates, each with two inputs, providing the logic function Y = A + B. The inputs are Schmitt-triggered, which enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, an essential feature for applications where signal integrity is crucial.

Furthermore, the 74AUP2G32GF boasts an extremely low static power consumption, with a typical I_cc of only 0.9 µA. This is complemented by its low dynamic power consumption, which is a result of the low output capacitance and the AUP technology's reduced voltage swing.

The device is housed in a leadless ultra-small XSON8 package with a footprint of just 1.35 mm x 1.35 mm, making it an excellent choice for space-constrained applications. Its small size does not compromise performance, as the 74AUP2G32GF provides high-speed operation with a typical propagation delay (t_pd) of only 3.7 ns at V_CC = 3.3 V.

Designed for robustness, the 74AUP2G32GF also features input and output over-voltage tolerance, which allows it to support mixed-voltage mode operation and interfacing with higher voltage logic levels without sustaining damage. Additionally, it is fully specified for partial power-down applications using I_off, which supports the isolation of the output to prevent damaging backflow current.

With its combination of ultra-low power consumption, high-speed operation, small package size, and robust features, the 74AUP2G32GF from NXP is an optimal solution for designers looking to develop energy-efficient and reliable products in a variety of applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess