Product Overview: NXP 74AUP2G08GT
The NXP 74AUP2G08GT is a high-performance, dual 2-input AND gate integrated circuit that belongs to the advanced ultra-low-power (AUP) family of logic devices. This product is designed to operate in a broad range of applications that demand low power consumption without compromising on speed and performance. It's an ideal choice for battery-powered devices, portable electronics, and other power-sensitive applications.
Key Features
- Low Power Consumption: The 74AUP2G08GT is engineered for ultra-low-power operation, making it suitable for extending battery life in portable devices.
- High-Speed Operation: Despite its low power design, this component does not sacrifice speed, providing quick and reliable logic operations.
- Wide Operating Voltage Range: It can function within a voltage range of 0.8V to 3.6V, offering versatility in various operating environments.
- Low Static Power Dissipation: The IC has a very low static power dissipation, which is critical for maintaining energy efficiency in standby modes.
- ESD Protection: It includes input and output protection against electrostatic discharge, ensuring the device's longevity and reliability in challenging conditions.
Applications
The 74AUP2G08GT is versatile and can be utilized in a wide array of electronic applications. Some of the common uses include:
- Smartphones and tablets
- Wearable technology
- Portable medical devices
- Energy management systems
- Low-power IoT devices
Technical Specifications
- Logic Type: Dual 2-Input AND Gate
- Package: The device is available in a small TSSOP8 package, which is suitable for space-constrained applications.
- Temperature Range: It operates over a wide temperature range, ensuring reliability across different environmental conditions.
In summary, the NXP 74AUP2G08GT is a highly efficient logic gate that balances power efficiency with performance. Its robust design and wide voltage range make it an excellent choice for designers looking to optimize their electronic designs for power-sensitive applications.