EN
  • EN
  • DE

74AUP2G00GD

Part No 74AUP2G00GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131091-74AUP2G00GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP2G00GD CAD Model

Description

Overview of NXP 74AUP2G00GD Dual 2-Input NAND Gate

The NXP 74AUP2G00GD is a high-performance, dual 2-input NAND gate that operates on an ultra-low power supply. This advanced logic gate is a part of the 74AUP family, which is well-known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and portable devices. The 74AUP2G00GD is designed to ensure optimal performance while maintaining power efficiency, which is critical for modern electronic applications.

Key Features

  • Low Power Consumption: The 74AUP2G00GD is designed for ultra-low power consumption, which is essential for extending battery life in portable devices.
  • Low Voltage Operation: It operates at a very low voltage range of 0.8V to 3.6V, providing designers with the flexibility to use it in various applications that require different power levels.
  • High-Speed Performance: Despite its low power design, the 74AUP2G00GD does not compromise on speed and provides high-speed performance with a propagation delay of typically 3.7ns at 3.3V.
  • ESD Protection: The device includes input and output ESD protection, which enhances its robustness and longevity in harsh environments.
  • Compact Package: Available in a small 8-pin XSON8U package, the 74AUP2G00GD is suitable for space-constrained applications.

Applications

The NXP 74AUP2G00GD is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Smartphones and tablets
  • Portable medical devices
  • Wearable technology
  • IoT devices
  • Low power instrumentation

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the 74AUP2G00GD is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably over its intended lifespan. Whether you are designing consumer electronics or industrial control systems, you can trust the 74AUP2G00GD to deliver the performance you need while keeping power consumption to a minimum.

For engineers and designers looking for a high-performance NAND gate with ultra-low power characteristics, the NXP 74AUP2G00GD is an excellent choice that balances efficiency with speed and reliability.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6459 $65.8360
90+ $1.3502 $121.5180
135+ $1.3086 $176.6610
185+ $1.2659 $234.1915
240+ $1.2243 $293.8320
320+ $1.0973 $351.1360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess