EN
  • EN
  • DE

74AUP1G74GT

Part No 74AUP1G74GT
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power D-type flip-flop with set and reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131071-74AUP1G74GT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G74GT CAD Model

Description

Product Overview: 74AUP1G74GT from NXP

The 74AUP1G74GT is a high-performance, low-power single positive-edge triggered D-type flip-flop with a wide range of applications in modern electronics. Manufactured by NXP Semiconductors, a leader in the industry, this component is designed for use in 1.8V to 3.6V VCC operations, making it ideal for portable and battery-powered devices where power efficiency is critical.

Key Features

  • Low Static Power Consumption: With its ultra-low-power consumption, the 74AUP1G74GT minimizes power usage in standby mode, contributing to the energy efficiency of the overall system.
  • High-Speed Operation: Despite its low power design, it does not compromise on speed, offering high-speed operation that is suitable for a variety of high-performance applications.
  • Wide Operating Voltage Range: The device operates within a voltage range of 1.8V to 3.6V, providing designers with flexibility in various circuit designs and applications.
  • Low Noise Overshoot and Undershoot: This flip-flop is designed to exhibit minimal noise overshoot and undershoot during signal transitions, ensuring signal integrity in sensitive applications.

Applications

The 74AUP1G74GT is versatile and can be used in a multitude of electronic circuits and systems. Common applications include:

  • Mobile and portable devices
  • Computing and data storage
  • Consumer electronics
  • Industrial control systems
  • Telecommunications

Product Specifications

The device comes in a compact 6-pin package and features a set (SD) and reset (RD) input for additional functionality. The outputs are capable of driving up to 4 mA, allowing for direct interfacing with other low-power logic devices. Additionally, the 74AUP1G74GT is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

Conclusion

With its combination of low power consumption, high-speed operation, and robust design, the 74AUP1G74GT from NXP is an excellent choice for designers looking to incorporate a reliable flip-flop into their digital logic circuits. Its compatibility with a wide range of voltages and its ability to maintain signal integrity make it a versatile and essential component in the creation of energy-efficient and high-performance electronic solutions.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1022 $50.0780
1,195+ $0.0839 $100.2605
1,850+ $0.0813 $150.4050
2,545+ $0.0787 $200.2915
3,290+ $0.0760 $250.0400
4,400+ $0.0682 $300.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,059 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess